Pepperl+Fuchs SE Proximity Sensors - Industrial NBB0.8-4M25-E0

Description
INDUCTIVE SEN 0.8MM NPN
Request a Quote Datasheet
Description
INDUCTIVE SEN 0.8MM NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-NBB0.8-4M25-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB0.8-4M25-E0-ND
Proximity Sensors - Industrial 2046-NBB0.8-4M25-E0-ND
INDUCTIVE SEN 0.8MM NPN

INDUCTIVE SEN 0.8MM NPN

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 01M5492 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
01M5492
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 01M5492
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB0.8-4M25-E0 ; Body Material:Stainless Steel RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB0.8-4M25-E0; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2046-NBB0.8-4M25-E0-ND 01M5492
Product Name Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001507-SE - TE Connectivity
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041017-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details