PEPPERL+FUCHS SE
NBB0,8-4M25-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,8-4M25-E0
Description
Basic series
0.8 mm flush
Description
Basic series
0.8 mm flush
Datasheet
Suppliers
Basic series
0.8 mm flush
- Basic series
- 0.8 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,8-4M25-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
4 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details