PEPPERL+FUCHS SE
NBB0,6-3M22-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,6-3M22-E1
Description
0.6 mm flush
Miniature design
Description
0.6 mm flush
Miniature design
Datasheet
Suppliers
0.6 mm flush
Miniature design
- 0.6 mm flush
- Miniature design
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,6-3M22-E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Cylindrical
Operation Distance
1.26 to 1.5 inch (32 to 38 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details