Pepperl+Fuchs SE Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Pepperl+Fuchs NBB 2-V3-E2

Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-V3-E2 RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-V3-E2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Pepperl+Fuchs - 24C2516 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Pepperl+Fuchs
24C2516
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Pepperl+Fuchs 24C2516
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-V3-E2 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-V3-E2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C2516
Product Name Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1145LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 2093231 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details