Pepperl+Fuchs, Inc. Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Pa NBB 0.8-5GM25-E2

Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive; Supply Voltage Max:30VDC RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive; Supply Voltage Max:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Pa - 24C2487 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Pa
24C2487
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Pa 24C2487
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive; Supply Voltage Max:30VDC RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C2487
Product Name Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Pa
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - 2092450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details