PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:-; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 98F4918 |
| Product Name | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 0.3543 inch (9 mm) |