The Pepperl+Fuchs Photoelectric Sensor (part number 95B1572) is designed for modular applications, allowing customization through interchangeable heads and bases. It features a robust construction that withstands harsh environments, rated for 1200 psi washdown and IP69K protection. The sensor supports various sensing modes, including diffuse, retro-reflective, and thru-beam, with sensing ranges from 300 mm to 60 m depending on the selected configuration. Output options include SPDT and DPDT relay models, with multifunction timer and logic cards available. This sensor is suitable for a wide range of industrial applications, providing flexibility and reliability in sensing solutions.
PHOTOELECTRIC SENSOR; Sensor Output:Voltage; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:-; Sensor Housing:Rectangular;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 95B1572 |
| Product Name | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Body Shape | Rectangular |