Optical Sensor Relay
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:-; Contact Current Max:3A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2046-MPS11HD-ND | 50F5432 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operating Temperature | -22 to 158 F (-30 to 70 C) |