Photoelectric Sensors; MP Series Modular
Features:
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series RoHS Compliant: Yes
| Pepperl+Fuchs SE | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MPP1HD | 70093180 | 16F3187 |
| Product Name | Retroreflective sensor | Sensor; Thru-Beam Sensing Mode; Photoelectric; 6 m; Visible Red; 10 ms; LED | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 236 inch (6000 mm) | 236 inch (6000 mm) |