Photoelectric Sensors; MP Series Modular
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series; Fibre Optic Sensor Type:Photoelectric Sensor; Sensing Mode:Adjustable-Fiel
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MPD1HD | 39B1218 |
| Product Name | Diffuse mode sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 118 inch (3000 mm) |