Pepperl+Fuchs SE Photoelectric Sensor; Connector Type A Pepperl+Fuchs MPB20

Description
PHOTOELECTRIC SENSOR; Connector Type A:1/2" NPT Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:-; Cable Length - Imperial:0.5"; Product Range:MP Series; Accessory Type:Sensor Receptacle RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Connector Type A:1/2" NPT Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:-; Cable Length - Imperial:0.5"; Product Range:MP Series; Accessory Type:Sensor Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Connector Type A Pepperl+Fuchs - 50F5433 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Connector Type A Pepperl+Fuchs
50F5433
Photoelectric Sensor; Connector Type A Pepperl+Fuchs 50F5433
PHOTOELECTRIC SENSOR; Connector Type A:1/2" NPT Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:-; Cable Length - Imperial:0.5"; Product Range:MP Series; Accessory Type:Sensor Receptacle RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Connector Type A:1/2" NPT Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:-; Cable Length - Imperial:0.5"; Product Range:MP Series; Accessory Type:Sensor Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F5433
Product Name Photoelectric Sensor; Connector Type A Pepperl+Fuchs
Connector Type 1/2" NPT Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details