Pepperl+Fuchs SE Retroreflective sensor ML17-54/115/136

Description
Retroreflective sensor with polarization filter
Datasheet
Description
Retroreflective sensor with polarization filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retroreflective sensor - ML17-54/115/136 - Pepperl+Fuchs SE
Mannheim, Germany
Retroreflective sensor
ML17-54/115/136
Retroreflective sensor ML17-54/115/136
Retroreflective sensor with polarization filter

Retroreflective sensor with polarization filter

Supplier's Site Datasheet
SENSOR, PHOTOELECTRIC, TRU-VUE, POLARIZED RETRO, SENSING DIS 3.5M - 70093284 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, TRU-VUE, POLARIZED RETRO, SENSING DIS 3.5M
70093284
SENSOR, PHOTOELECTRIC, TRU-VUE, POLARIZED RETRO, SENSING DIS 3.5M 70093284
Tru-Vue™ Sensors are the most economical, compact all-purpose photoelectric sensors. Their industry-standard housings simplify mounting and their unique 4-in-1™ outputs reduce inventory requirements. Features: Versatile Rapid Mounting Options By Either Snout Mounting or Surface Mounting Highly Visible LEDs Provide Status Information from 360° 4-in-1 Output Auto-Selects NPN or PNP Housing Depth of Less Than 30 mm Multiple Connector Options and Tamper-Proof Versions Available Specifications: Dimensions, DC: 29.3 mm L × 15 mm W × 34.5 mm H M18 Threaded Snout Input Voltage: 10-30 VDC Housing Material: Polycarbonate Operating Temperature: –4°F to +131°F Sealing: IP67 Visible Red and Infrared LED Light Source

Tru-Vue™ Sensors are the most economical, compact all-purpose photoelectric sensors. Their industry-standard housings simplify mounting and their unique 4-in-1™ outputs reduce inventory requirements.
Features:

  • Versatile Rapid Mounting Options By Either Snout Mounting or Surface Mounting
  • Highly Visible LEDs Provide Status Information from 360°
  • 4-in-1 Output Auto-Selects NPN or PNP
  • Housing Depth of Less Than 30 mm
  • Multiple Connector Options and Tamper-Proof Versions Available
    Specifications:
  • Dimensions, DC: 29.3 mm L × 15 mm W × 34.5 mm H
  • M18 Threaded Snout
  • Input Voltage: 10-30 VDC
  • Housing Material: Polycarbonate
  • Operating Temperature: –4°F to +131°F
  • Sealing: IP67
  • Visible Red and Infrared LED Light Source
Supplier's Site
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 70K3434 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
70K3434
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 70K3434
PHOTOELECTRIC SENSOR; Sensor Output:Push Pull Dual; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:ML17-54/115/13 6; Load Current RMS Max:100mA; Sensing Range Min:0m RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:Push Pull Dual; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:ML17-54/115/136; Load Current RMS Max:100mA; Sensing Range Min:0m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number ML17-54/115/136 70093284 70K3434
Product Name Retroreflective sensor SENSOR, PHOTOELECTRIC, TRU-VUE, POLARIZED RETRO, SENSING DIS 3.5M Photoelectric Sensor; Sensor Output Pepperl+Fuchs
Operation Distance 138 inch (3500 mm) 138 inch (3500 mm)
Unlock Full Specs
to access all available technical data