Retroreflective sensor with polarization filter, plastic housing, 5 m detection range, red light, sensitivity adjuster, light/dark on, DC version, PNP output, fixed cable
Sensor, Polarized Retro, sr 5m, PNP, 2m
Sensor; Photoelectric; Mode: Polarized Retro; Range: 5 m; PNP; 2 m cabled
PHOTOAUTOMATION ROHS COMPLIANT: YES
| Pepperl+Fuchs SE | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | ML100-55/103/115 | 7141622 | 70093452 | 20T6048 |
| Product Name | Retroreflective sensor | Photoelectric Sensors | Sensor; Photoelectric; Mode: Polarized Retro; Range: 5 m; PNP; 2 m cabled | Photoautomation Rohs Compliant Pepperl+Fuchs |
| Body Shape | Rectangular; Other; Block |