Thru-beam sensor receiver
PHOTOELECTRIC SENSOR; Sensor Output:Thyristor; Sensing Range Max:30.4m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:MHP Series; Load Current RMS Max:500mA; Load Current RMS Min:5mA RoHS Compliant: Yes
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-TR2AL | 95F6190 |
| Product Name | Thru-beam sensor receiver | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 1197 inch (30400 mm) |