Thru-beam sensor emitter
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30.4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-TLE30L | 95F6185 |
| Product Name | Thru-beam sensor emitter | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 1197 inch (30400 mm) |