Retroreflective sensor with polarization filter
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:2.4m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Retroreflective
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-P33L | 84F2177 |
| Product Name | Retroreflective sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 94.49 inch (2400 mm) |