Retroreflective sensor without polarization filter
PHOTOELECTRIC SENSOR; Sensor Output:Thyristor; Sensing Range Max:9.1mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:MHP Series; Load Current RMS Max:500mA; Sensing Mode:Retroreflective
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-LR2AL | 03H5099 |
| Product Name | Retroreflective sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 0.3583 inch (9.1 mm) |