PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:450mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:MHP Series; Load Current RMS Max:500mA; Load Current RMS Min:5mA RoHS Compliant: Yes
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-D2AL | 95F6188 |
| Product Name | Diffuse mode sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 17.72 inch (450 mm) |