Convergent mode sensor
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:63mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:-; Load Current RMS Max:250mA; Sensing Mode:Convergent RoHS Compliant: Yes
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-C233Q | 16F3181 |
| Product Name | Convergent mode sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 2.48 inch (63 mm) |