PEPPERL+FUCHS SE
MB60-8GM50-E2-V3 -- MAGNETIC FIELD SENSOR
Pepperl+Fuchs SE
Magnetic field sensor
MB60-8GM50-E2-V3
Description
Sensing range 60 mm based on DM60-31-15 magnet
Description
Sensing range 60 mm based on DM60-31-15 magnet
Datasheet
Suppliers
Sensing range 60 mm based on DM60-31-15 magnet
- Sensing range 60 mm based on DM60-31-15 magnet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MB60-8GM50-E2-V3 |
|
Product Name
|
Magnetic field sensor |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Photoelectric Sensors
Operation Distance
0.1969 inch (5 mm)
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details