Pepperl+Fuchs SE Termination Board MB-PF-213985

Description
System board for universal use For 8 modules Recommended isolator: KFD2-VR4-Ex1.26 (AI) 24 V DC supply Field side: screw terminals Control side: Sub-D connector (female), 25-pin Control side: screw terminals
Description
System board for universal use For 8 modules Recommended isolator: KFD2-VR4-Ex1.26 (AI) 24 V DC supply Field side: screw terminals Control side: Sub-D connector (female), 25-pin Control side: screw terminals
Datasheet
Datasheet Summary
Powered by GS/AI

The MB-PF-213985 termination board from Pepperl+Fuchs SE is designed for universal applications and supports up to eight modules. It operates with a 24 V DC power supply and features screw terminals for field-side connections. The control side is equipped with a 25-pin female Sub-D connector and additional screw terminals. This board is compatible with the recommended isolator KFD2-VR4-Ex1.26 for analog input applications. It includes indicators for power supply status and fault conditions, enhancing monitoring capabilities. The board's compact design measures 165 mm, making it suitable for various installation environments.

Datasheet Summary
Powered by GS/AI

The MB-PF-213985 termination board from Pepperl+Fuchs SE is designed for universal applications and supports up to eight modules. It operates with a 24 V DC power supply and features screw terminals for field-side connections. The control side is equipped with a 25-pin female Sub-D connector and additional screw terminals. This board is compatible with the recommended isolator KFD2-VR4-Ex1.26 for analog input applications. It includes indicators for power supply status and fault conditions, enhancing monitoring capabilities. The board's compact design measures 165 mm, making it suitable for various installation environments.

Suppliers

Company
Product
Description
Supplier Links
Termination Board - MB-PF-213985 - Pepperl+Fuchs SE
Mannheim, Germany
Termination Board
MB-PF-213985
Termination Board MB-PF-213985
System board for universal use For 8 modules Recommended isolator: KFD2-VR4-Ex1.26 (AI) 24 V DC supply Field side: screw terminals Control side: Sub-D connector (female), 25-pin Control side: screw terminals
  • System board for universal use
  • For 8 modules
  • Recommended isolator: KFD2-VR4-Ex1.26 (AI)
  • 24 V DC supply
  • Field side: screw terminals
  • Control side: Sub-D connector (female), 25-pin
  • Control side: screw terminals
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Intrinsic Safety Barriers
Product Number MB-PF-213985
Product Name Termination Board
Mounting Options Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 8275498 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsically Safe Two-Channel Safety Barriers - 9002 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details