PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M7/76A/115; Load Current RMS Max:100mA; Operating Temperature Max:-4°F RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 43J1303 |
| Product Name | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 138 inch (3500 mm) |