Pepperl+Fuchs SE Photoelectric Sensor; Sensor Output Pepperl+Fuchs M5/115

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:M5/115 RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:M5/115 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 08J9274 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
08J9274
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 08J9274
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:M5/115 RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:M5/115 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 08J9274
Product Name Photoelectric Sensor; Sensor Output Pepperl+Fuchs
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1026039-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Beam Type Visible
View Details
Diffuse reflection sensor - O8T204 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 7.09 inch (0.0 to 180 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9202 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 47.24 inch (1200 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Connection 2m (6.5ft) cable
View Details