Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LASER SCANNERS
PEPPERL+FUCHS SE
LT2-8-HS-2000/47/115 -- ACTIVE INFRARED SCANNER
Pepperl+Fuchs SE
Active infrared scanner
LT2-8-HS-2000/47/115
Description
Precision sensor for long detection ranges up to 2 m
Pepperl+Fuchs SE
Done
Datasheet
Description
Precision sensor for long detection ranges up to 2 m
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pepperl+Fuchs SE
Mannheim, Germany
Active infrared scanner
LT2-8-HS-2000/47/115
Active infrared scanner
LT2-8-HS-2000/47/115
Precision sensor for long detection ranges up to 2 m
Precision sensor for long detection ranges up to 2 m
Supplier's Site
Datasheet
Technical Specifications
Pepperl+Fuchs SE
Product Category
Safety Laser Scanners
Product Number
LT2-8-HS-2000/47/115
Product Name
Active infrared scanner
Operating Temperature
-20 to 60 F (-28.89 to 15.56 C)
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Machine Safety - Laser Scanners
1100406
Specs
Maximum Protection Zone
5.5 m (6.01 yd)
Maximum Warning Zone
40 m (43.74 yd)
Configurable Zones
8
View Details
RS Components, Ltd.
Light Detection and Ranging
2883678
View Details
Firma Fiessler Elektronik GmbH & Co. KG
Safety Scanners
Safety light curtain ULVT series
View Details
Leuze Electronic, Inc.
Safety Scanners
MLC 511 AIDA
Specs
Application
Stationary
View Details