Device for hydrostatic pressure measurement in liquids or paste-like media
Rope version
Modular probe program to ensure optimum process adaptation
Temperature range up to 85 °C (185 °F)
Pressure range up to 10 bar (150 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Pepperl+Fuchs SE
Done
Datasheet
Description
Device for hydrostatic pressure measurement in liquids or paste-like media
Rope version
Modular probe program to ensure optimum process adaptation
Temperature range up to 85 °C (185 °F)
Pressure range up to 10 bar (150 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Device for hydrostatic pressure measurement in liquids or paste-like media
Rope version
Modular probe program to ensure optimum process adaptation
Temperature range up to 85 °C (185 °F)
Pressure range up to 10 bar (150 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Device for hydrostatic pressure measurement in liquids or paste-like media
Rope version
Modular probe program to ensure optimum process adaptation
Temperature range up to 85 °C (185 °F)
Pressure range up to 10 bar (150 psi)
Easy commissioning without the need for an operating tool