Device for absolute pressure and gauge pressure measurement in gases, steams or liquids
Large selection of process connections: universal use
Temperature range up to 130 °C (266 °F)
Pressure range up to 400 bar (6000 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Pepperl+Fuchs SE
Done
Datasheet
Description
Device for absolute pressure and gauge pressure measurement in gases, steams or liquids
Large selection of process connections: universal use
Temperature range up to 130 °C (266 °F)
Pressure range up to 400 bar (6000 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Device for absolute pressure and gauge pressure measurement in gases, steams or liquids
Large selection of process connections: universal use
Temperature range up to 130 °C (266 °F)
Pressure range up to 400 bar (6000 psi)
Easy commissioning without the need for an operating tool
Configurable by PACTware
Up to SIL 2 acc. to IEC 61508
Device for absolute pressure and gauge pressure measurement in gases, steams or liquids
Large selection of process connections: universal use
Temperature range up to 130 °C (266 °F)
Pressure range up to 400 bar (6000 psi)
Easy commissioning without the need for an operating tool