Pepperl+Fuchs SE Relay output LB6006A

Description
8-channel Contact 30 V AC/DC, 1 A, 30 W, 30 VA (resistive load) Installation in Zone 2 or safe area Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Output with watchdog Module can be exchanged under voltage
Datasheet
Description
8-channel Contact 30 V AC/DC, 1 A, 30 W, 30 VA (resistive load) Installation in Zone 2 or safe area Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Output with watchdog Module can be exchanged under voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay output - LB6006A - Pepperl+Fuchs SE
Mannheim, Germany
Relay output
LB6006A
Relay output LB6006A
8-channel Contact 30 V AC/DC, 1 A, 30 W, 30 VA (resistive load) Installation in Zone 2 or safe area Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Output with watchdog Module can be exchanged under voltage
  • 8-channel
  • Contact 30 V AC/DC, 1 A, 30 W, 30 VA (resistive load)
  • Installation in Zone 2 or safe area
  • Positive or negative logic selectable
  • Simulation mode for service operations (forcing)
  • Permanently self-monitoring
  • Output with watchdog
  • Module can be exchanged under voltage
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Data Output Modules
Product Number LB6006A
Product Name Relay output
Agency Approval E106378
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Output Modules - C4OAC - Sensata Technologies
Specs
Outputs Capacitance
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
QuantumX 8‑channel Analog Output Module - 1-MX878B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Host Connection TCP/IP
View Details
SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Form Factor Rack Mount
Outputs TTL; Analog Voltage Output
Host Connection TTL; Direct Backplane Interface
View Details