Pepperl+Fuchs SE HART Output Isolator with Shutdown Input LB4106C

Description
4-channel Outputs Ex ia Installation in Zone 2, Div. 2 or safe area Analog output module for 0/4 mA ... 20 mA HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Up to SIL 2 acc. to IEC 61508 Module can be exchanged under voltage
Datasheet
Description
4-channel Outputs Ex ia Installation in Zone 2, Div. 2 or safe area Analog output module for 0/4 mA ... 20 mA HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Up to SIL 2 acc. to IEC 61508 Module can be exchanged under voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART Output Isolator with Shutdown Input - LB4106C - Pepperl+Fuchs SE
Mannheim, Germany
HART Output Isolator with Shutdown Input
LB4106C
HART Output Isolator with Shutdown Input LB4106C
4-channel Outputs Ex ia Installation in Zone 2, Div. 2 or safe area Analog output module for 0/4 mA ... 20 mA HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Up to SIL 2 acc. to IEC 61508 Module can be exchanged under voltage
  • 4-channel
  • Outputs Ex ia
  • Installation in Zone 2, Div. 2 or safe area
  • Analog output module for 0/4 mA ... 20 mA
  • HART communication via field bus or service bus
  • Simulation mode for service operations (forcing)
  • Line fault detection (LFD): one LED per channel
  • Permanently self-monitoring
  • Up to SIL 2 acc. to IEC 61508
  • Module can be exchanged under voltage
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Signal Isolators
Product Number LB4106C
Product Name HART Output Isolator with Shutdown Input
Agency Approval E106378
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243610-SI8231BB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details