Pepperl+Fuchs SE HART Transmitter Power Supply, Input Isolator LB3105A2

Description
4-channel Inputs Ex ia Installation in Zone 2, Div. 2 or safe area Power supply for 2-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Module can be exchanged under voltage
Datasheet
Description
4-channel Inputs Ex ia Installation in Zone 2, Div. 2 or safe area Power supply for 2-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Module can be exchanged under voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART Transmitter Power Supply, Input Isolator - LB3105A2 - Pepperl+Fuchs SE
Mannheim, Germany
HART Transmitter Power Supply, Input Isolator
LB3105A2
HART Transmitter Power Supply, Input Isolator LB3105A2
4-channel Inputs Ex ia Installation in Zone 2, Div. 2 or safe area Power supply for 2-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel Permanently self-monitoring Module can be exchanged under voltage
  • 4-channel
  • Inputs Ex ia
  • Installation in Zone 2, Div. 2 or safe area
  • Power supply for 2-wire transmitters with 4 mA ... 20 mA
  • Supply circuit 15 V (20 mA)
  • Input from active signals of 4-wire transmitters
  • HART communication via field bus or service bus
  • Simulation mode for service operations (forcing)
  • Line fault detection (LFD): one LED per channel
  • Permanently self-monitoring
  • Module can be exchanged under voltage
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Power Supplies
Product Number LB3105A2
Product Name HART Transmitter Power Supply, Input Isolator
Operating Temperature -29 to 16 C (-20 to 60 F)
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GHP12005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details