Pepperl+Fuchs, Inc. Switch, Isolator, 2A, 253V, 1 Pole; No. Of Poles Pepperl+Fuchs Pa KFD2-SRA-EX4

Description
SWITCH, ISOLATOR, 2A, 253V, 1 POLE; No. of Poles:1 Pole; Contact Voltage AC Max:253V; Contact Current AC Max:2A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: No
Datasheet
Description
SWITCH, ISOLATOR, 2A, 253V, 1 POLE; No. of Poles:1 Pole; Contact Voltage AC Max:253V; Contact Current AC Max:2A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Isolator, 2A, 253V, 1 Pole; No. Of Poles Pepperl+Fuchs Pa - 33C9146 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Isolator, 2A, 253V, 1 Pole; No. Of Poles Pepperl+Fuchs Pa
33C9146
Switch, Isolator, 2A, 253V, 1 Pole; No. Of Poles Pepperl+Fuchs Pa 33C9146
SWITCH, ISOLATOR, 2A, 253V, 1 POLE; No. of Poles:1 Pole; Contact Voltage AC Max:253V; Contact Current AC Max:2A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: No

SWITCH, ISOLATOR, 2A, 253V, 1 POLE; No. of Poles:1 Pole; Contact Voltage AC Max:253V; Contact Current AC Max:2A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C9146
Product Name Switch, Isolator, 2A, 253V, 1 Pole; No. Of Poles Pepperl+Fuchs Pa
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details