PEPPERL+FUCHS SE
KFD2-CD-1.32 -- CURRENT DRIVER
Pepperl+Fuchs SE
Current Driver
KFD2-CD-1.32
Description
1-channel signal conditioner
24 V DC supply (Power Rail)
Current output 0 mA ... 20 mA
Accuracy 0.1 %
Up to SIL 2 acc. to IEC 61508
Description
1-channel signal conditioner
24 V DC supply (Power Rail)
Current output 0 mA ... 20 mA
Accuracy 0.1 %
Up to SIL 2 acc. to IEC 61508
Datasheet
Suppliers
1-channel signal conditioner
24 V DC supply (Power Rail)
Current output 0 mA ... 20 mA
Accuracy 0.1 %
Up to SIL 2 acc. to IEC 61508
- 1-channel signal conditioner
- 24 V DC supply (Power Rail)
- Current output 0 mA ... 20 mA
- Accuracy 0.1 %
- Up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Intrinsic Safety Barriers |
|
Product Number
|
KFD2-CD-1.32 |
|
Product Name
|
Current Driver |
|
Operating Temperature
|
-20 to 60 F (-29 to 16 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Barrier Type
Galvanic Isolator
Mounting Options
Din Rail Mounted
Application
Encoders
View Details
Barrier Type
Zener Barrier; Zener Barrier
AC or DC
DC
Channels
2
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Application
Automation
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details