PEPPERL+FUCHS SE
KFD0-TT-1 -- THERMOCOUPLE CONVERTER
Pepperl+Fuchs SE
Thermocouple Converter
KFD0-TT-1
Description
1-channel signal conditioner
24 V DC supply (loop powered)
Thermocouple input
Output 4 mA ... 20 mA
Internal cold junction compensation
Sensor breakage detection
DIP switch selectable ranges
Description
1-channel signal conditioner
24 V DC supply (loop powered)
Thermocouple input
Output 4 mA ... 20 mA
Internal cold junction compensation
Sensor breakage detection
DIP switch selectable ranges
Datasheet
Suppliers
1-channel signal conditioner
24 V DC supply (loop powered)
Thermocouple input
Output 4 mA ... 20 mA
Internal cold junction compensation
Sensor breakage detection
DIP switch selectable ranges
- 1-channel signal conditioner
- 24 V DC supply (loop powered)
- Thermocouple input
- Output 4 mA ... 20 mA
- Internal cold junction compensation
- Sensor breakage detection
- DIP switch selectable ranges
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Signal Conditioners |
|
Product Number
|
KFD0-TT-1 |
|
Product Name
|
Thermocouple Converter |
|
Operating Temperature
|
-20 to 60 F (-29 to 16 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Stand-alone
Excitation
Voltage
User Interface
Front Panel
View Details
XJCSENSOR Technology Co., Ltd.
Excitation
Voltage
DC Voltage
0.2-3.0mV/V
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Innovative Sensor Technology IST USA Division
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details