PEPPERL+FUCHS SE
KFD0-CS-EX1.53 -- CURRENT DRIVER
Pepperl+Fuchs SE
Current Driver
KFD0-CS-Ex1.53
Description
1-channel isolated barrier
DC supply (loop powered)
Current input/output 0 mA ... 40 mA
Accuracy 1 %
Low voltage drop
Up to SIL 2 acc. to IEC 61508
Description
1-channel isolated barrier
DC supply (loop powered)
Current input/output 0 mA ... 40 mA
Accuracy 1 %
Low voltage drop
Up to SIL 2 acc. to IEC 61508
Datasheet
Suppliers
1-channel isolated barrier
DC supply (loop powered)
Current input/output 0 mA ... 40 mA
Accuracy 1 %
Low voltage drop
Up to SIL 2 acc. to IEC 61508
- 1-channel isolated barrier
- DC supply (loop powered)
- Current input/output 0 mA ... 40 mA
- Accuracy 1 %
- Low voltage drop
- Up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Intrinsic Safety Barriers |
|
Product Number
|
KFD0-CS-Ex1.53 |
|
Product Name
|
Current Driver |
|
Mounting Options
|
Din Rail Mounted
|
Unlock Full Specs
to access all available technical data
Similar Products
Barrier Type
Galvanic Isolator
Mounting Options
Din Rail Mounted
Application
Encoders
View Details
Barrier Type
Zener Barrier; Zener Barrier
AC or DC
DC
Channels
2
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Application
Automation
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details