Pepperl+Fuchs SE Counter KCM-70-V

Description
Electromechanical summator 7 decade devices Counter frequency up to 25 Hz Without reset Power supply 24 V DC or 230 V AC Fixing with latching spring or latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
Datasheet
Description
Electromechanical summator 7 decade devices Counter frequency up to 25 Hz Without reset Power supply 24 V DC or 230 V AC Fixing with latching spring or latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter - KCM-70-V - Pepperl+Fuchs SE
Mannheim, Germany
Counter
KCM-70-V
Counter KCM-70-V
Electromechanical summator 7 decade devices Counter frequency up to 25 Hz Without reset Power supply 24 V DC or 230 V AC Fixing with latching spring or latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
  • Electromechanical summator
  • 7 decade devices
  • Counter frequency up to 25 Hz
  • Without reset
  • Power supply 24 V DC or 230 V AC
  • Fixing with latching spring or latch fastener for easy installation
  • Degree of protection IP42 in accordance with DIN EN 60529 (front only)
  • Shock resistance in accordance with DIN EN 60068-2-27
  • Vibration resistance in accordance with DIN EN 60068-2-6
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Electromechanical Counters
Product Number KCM-70-V
Product Name Counter
Operating Temperature -10 to 50 F (-23 to 10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC120 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
DIN Hour Meter - FKA Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Operating Temperature 14 to 151 F (-10 to 66 C)
Instrument Type Timer
Technology Electronic
View Details
Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter - 37AJ7731 - Newark, An Avnet Company
Specs
Operating Temperature 14 to ? F (-10 to ? C)
Digit Height 0.2520 inches (6.4 mm)
View Details
2 suppliers