Pepperl+Fuchs SE SMART Current Driver KCD2-SCD-1.SP

Description
1-channel signal conditioner 24 V DC supply (Power Rail) Current output up to 650 ω load HART I/P and valve positioner Lead breakage monitoring Accuracy 0.1 % Housing width 12.5 mm Connection via spring terminals Up to SIL 2 acc. to IEC 61508
Datasheet
Description
1-channel signal conditioner 24 V DC supply (Power Rail) Current output up to 650 ω load HART I/P and valve positioner Lead breakage monitoring Accuracy 0.1 % Housing width 12.5 mm Connection via spring terminals Up to SIL 2 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Current Driver - KCD2-SCD-1.SP - Pepperl+Fuchs SE
Mannheim, Germany
SMART Current Driver
KCD2-SCD-1.SP
SMART Current Driver KCD2-SCD-1.SP
1-channel signal conditioner 24 V DC supply (Power Rail) Current output up to 650 ω load HART I/P and valve positioner Lead breakage monitoring Accuracy 0.1 % Housing width 12.5 mm Connection via spring terminals Up to SIL 2 acc. to IEC 61508
  • 1-channel signal conditioner
  • 24 V DC supply (Power Rail)
  • Current output up to 650 Ω load
  • HART I/P and valve positioner
  • Lead breakage monitoring
  • Accuracy 0.1 %
  • Housing width 12.5 mm
  • Connection via spring terminals
  • Up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Intrinsic Safety Barriers
Product Number KCD2-SCD-1.SP
Product Name SMART Current Driver
Mounting Options Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329096 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Intrinsically Safe Two-Channel Safety Barriers - 9002 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details