The KCD2-E2L is a 1-channel NAMUR sensor interface terminal with lead breakage monitoring and a PNP transistor output, designed for signal transmission in industrial environments. It mounts on a 35 mm DIN rail, measures 20x60x40 mm, and weighs 60 g. Operating voltage is 10 to 30 V DC, with an operating current of approximately 22 mA and a sensor supply of 8 V DC. The output is short-circuit protected, capable of 200 mA at UB - 1.1 V, and switches at up to 1 kHz. It features a yellow LED status indicator and supports NAMUR sensors with a switching point of 1.2 to 2.1 mA and hysteresis of approximately 0.2 mA. Ambient temperature range is -25 to 70 °C, with IP20 protection. It complies with EN 61326-1:2006 for EMC and EN 60529:2000 for protection degree, and conforms to the EMC Directive 2004/108/EC. MTTFd is 1837 hours.
Control Equipment
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03H4640 |
| Product Name | Control Equipment Pepperl+Fuchs |