Pepperl+Fuchs SE Inclination sensor INY030D-F99-2I2E2-5M

Description
E1-Type approval Measuring range -15° ... +15° Analog output 4 mA ... 20 mA Fixed evaluation limits High shock resistance Increased noise immunity 100 V/m
Datasheet
Description
E1-Type approval Measuring range -15° ... +15° Analog output 4 mA ... 20 mA Fixed evaluation limits High shock resistance Increased noise immunity 100 V/m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inclination sensor - INY030D-F99-2I2E2-5M - Pepperl+Fuchs SE
Mannheim, Germany
Inclination sensor
INY030D-F99-2I2E2-5M
Inclination sensor INY030D-F99-2I2E2-5M
E1-Type approval Measuring range -15° ... +15° Analog output 4 mA ... 20 mA Fixed evaluation limits High shock resistance Increased noise immunity 100 V/m
  • E1-Type approval
  • Measuring range -15° ... +15°
  • Analog output 4 mA ... 20 mA
  • Fixed evaluation limits
  • High shock resistance
  • Increased noise immunity 100 V/m
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Tilt Sensors
Product Number INY030D-F99-2I2E2-5M
Product Name Inclination sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -15 to 15 degrees
Supply Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E9200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details