Pepperl+Fuchs SE Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs HPF-T003

Description
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs - 92F3075 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs
92F3075
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs 92F3075
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F3075
Product Name Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details