PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F3078 |
| Product Name | Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs |
| Product Type | Fibre Channel |