Pepperl+Fuchs SE Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs HPF-D001-H

Description
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs - 92F3081 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs
92F3081
Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs 92F3081
PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F3081
Product Name Plastic Fiber Optic Cable; Fibre Type Pepperl+Fuchs
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details