Pepperl+Fuchs SE Plastic fiber optic HPF-D001-H

Description
Plastic fiber optic - diffuse
Description
Plastic fiber optic - diffuse
Datasheet
Datasheet Summary
Powered by GS/AI

The HPF-D001-H is a plastic fiber optic cable manufactured by Pepperl+Fuchs SE, designed for use with various sensors including the SU18 High Power, SU18 High Speed, SU19, SU17.1, ML17-LL, and MHP-FR. This cable has a length of 2 meters and a fiber diameter of 2.2 mm, encased in a black polyethylene sheath. It is suitable for applications requiring a compact and flexible solution, particularly in environments where small targets need to be detected. The cable can be cut to length in the field, allowing for customization to minimize light loss. It is important to maintain a minimum bending radius of 15 mm to prevent damage. The HPF-D001-H is compatible with diffuse sensing applications and is rated for ambient temperatures between -10 °C and 55 °C.

Datasheet Summary
Powered by GS/AI

The HPF-D001-H is a plastic fiber optic cable manufactured by Pepperl+Fuchs SE, designed for use with various sensors including the SU18 High Power, SU18 High Speed, SU19, SU17.1, ML17-LL, and MHP-FR. This cable has a length of 2 meters and a fiber diameter of 2.2 mm, encased in a black polyethylene sheath. It is suitable for applications requiring a compact and flexible solution, particularly in environments where small targets need to be detected. The cable can be cut to length in the field, allowing for customization to minimize light loss. It is important to maintain a minimum bending radius of 15 mm to prevent damage. The HPF-D001-H is compatible with diffuse sensing applications and is rated for ambient temperatures between -10 °C and 55 °C.

Suppliers

Company
Product
Description
Supplier Links
Plastic fiber optic - HPF-D001-H - Pepperl+Fuchs SE
Mannheim, Germany
Plastic fiber optic
HPF-D001-H
Plastic fiber optic HPF-D001-H
Plastic fiber optic - diffuse

Plastic fiber optic - diffuse

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Fiber Optic Cables
Product Number HPF-D001-H
Product Name Plastic fiber optic
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details