PEPPERL+FUCHS SE
HID2035 -- CURRENT DRIVER/REPEATER
Pepperl+Fuchs SE
Current Driver/Repeater
HiD2035
Description
1-channel isolated barrier
24 V DC supply (loop powered)
Current input/output 1.5 mA ... 50 mA
Fire detector or I/P supply
Accuracy 0.1 %
Description
1-channel isolated barrier
24 V DC supply (loop powered)
Current input/output 1.5 mA ... 50 mA
Fire detector or I/P supply
Accuracy 0.1 %
Datasheet
Suppliers
1-channel isolated barrier
24 V DC supply (loop powered)
Current input/output 1.5 mA ... 50 mA
Fire detector or I/P supply
Accuracy 0.1 %
- 1-channel isolated barrier
- 24 V DC supply (loop powered)
- Current input/output 1.5 mA ... 50 mA
- Fire detector or I/P supply
- Accuracy 0.1 %
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Intrinsic Safety Barriers |
|
Product Number
|
HiD2035 |
|
Product Name
|
Current Driver/Repeater |
|
Mounting Options
|
on Termination Board
|
Unlock Full Specs
to access all available technical data
Similar Products
Barrier Type
Galvanic Isolator
Mounting Options
Din Rail Mounted
Application
Encoders
View Details
Barrier Type
Zener Barrier; Zener Barrier
AC or DC
DC
Channels
1
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Application
Automation
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details