PEPPERL+FUCHS SE
HID2026SK -- SMART TRANSMITTER POWER SUPPLY
Pepperl+Fuchs SE
SMART Transmitter Power Supply
HiD2026SK
Description
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
Description
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
Datasheet
Suppliers
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
- 2-channel isolated barrier
- 24 V DC supply (bus powered)
- 2-wire SMART transmitter
- Output 4 mA ... 20 mA, current sink
- Up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
HiD2026SK |
|
Product Name
|
SMART Transmitter Power Supply |
|
Operating Temperature
|
-29 to 16 C (-20 to 60 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Operating Temperature
0 C (32 F)
Regulatory Compliance
RoHS Compliant
DC Output Voltage
15.0 volts
View Details