PEPPERL+FUCHS SE
HIC2065 -- VOLTAGE REPEATER
Pepperl+Fuchs SE
Voltage Repeater
HiC2065
Description
1-channel isolated barrier
24 V DC supply (bus powered)
Voltage input 0 mV ... ± 50 mV
Voltage output 0 mV ... ± 50 mV
Selectable up/downscale sensor breakage detection
Fault output signal
Description
1-channel isolated barrier
24 V DC supply (bus powered)
Voltage input 0 mV ... ± 50 mV
Voltage output 0 mV ... ± 50 mV
Selectable up/downscale sensor breakage detection
Fault output signal
Datasheet
Suppliers
1-channel isolated barrier
24 V DC supply (bus powered)
Voltage input 0 mV ... ± 50 mV
Voltage output 0 mV ... ± 50 mV
Selectable up/downscale sensor breakage detection
Fault output signal
- 1-channel isolated barrier
- 24 V DC supply (bus powered)
- Voltage input 0 mV ... ± 50 mV
- Voltage output 0 mV ... ± 50 mV
- Selectable up/downscale sensor breakage detection
- Fault output signal
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Intrinsic Safety Barriers |
|
Product Number
|
HiC2065 |
|
Product Name
|
Voltage Repeater |
|
Mounting Options
|
on Termination Board
|
Unlock Full Specs
to access all available technical data
Similar Products
Barrier Type
Galvanic Isolator
Mounting Options
Din Rail Mounted
Application
Encoders
View Details
Barrier Type
Zener Barrier; Zener Barrier
AC or DC
DC
Channels
2
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Application
Automation
View Details
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details