Pepperl+Fuchs SESMART Transmitter Power SupplyHiC2027DE
Description
1-channel isolated barrier
24 V DC supply (bus powered)
Input for 2-wire SMART transmitters and current sources
Signal splitter (1 input and 2 outputs)
Dual output 0/4 mA ... 20 mA or 0/1 V ... 5 V
Up to SIL 2 acc. to IEC 61508
Pepperl+Fuchs SE
Done
Datasheet
Description
1-channel isolated barrier
24 V DC supply (bus powered)
Input for 2-wire SMART transmitters and current sources
Signal splitter (1 input and 2 outputs)
Dual output 0/4 mA ... 20 mA or 0/1 V ... 5 V
Up to SIL 2 acc. to IEC 61508
1-channel isolated barrier
24 V DC supply (bus powered)
Input for 2-wire SMART transmitters and current sources
Signal splitter (1 input and 2 outputs)
Dual output 0/4 mA ... 20 mA or 0/1 V ... 5 V
Up to SIL 2 acc. to IEC 61508
1-channel isolated barrier
24 V DC supply (bus powered)
Input for 2-wire SMART transmitters and current sources
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology
Switching Power Supply; SCR Power Supply; IGBT