Pepperl+Fuchs SE Photoelectric H51X72

Description
REFLECTOR, RECTANGULAR, 51MM X 72MM X 7.5MM, MOUNTING HOLES, PMMA. FREE 2 YEAR RADWELL WARRANTY
Description
REFLECTOR, RECTANGULAR, 51MM X 72MM X 7.5MM, MOUNTING HOLES, PMMA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 20917804 - Radwell International
Willingboro, NJ, United States
Photoelectric
20917804
Photoelectric 20917804
REFLECTOR, RECTANGULAR, 51MM X 72MM X 7.5MM, MOUNTING HOLES, PMMA. FREE 2 YEAR RADWELL WARRANTY

REFLECTOR, RECTANGULAR, 51MM X 72MM X 7.5MM, MOUNTING HOLES, PMMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20917804
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details