"Through-Beam Optical Sensor 1.969"" (50mm) PNP - Open Collector, Light-ON\\Dark-ON"
50mm width frame sensor, M8 conn
Photoelectric (Automation)
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2046-GL50-RT/32/40A/98A-ND | 447137 | 29M4891 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric (Automation) Pepperl+Fuchs |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | ||
| Optical Technology Type | Through Beam | Through Beam | |
| Beam Type | Visible | ||
| Body Shape | Other; Fork |