"Through-Beam Optical Sensor 1.181"" (30mm) PNP - Open Collector, Light-ON\\Dark-ON"
Pepperl + Fuchs GL30-RT/32/40A/98A
PHOTOAUTOMATION ROHS COMPLIANT: YES
PHOTOELECTRIC SLOT SENSOR, LED LIGHT SOURCE, 10-30 VDC, LIGHT / DARK ON SWITCHING TYPE, 1 PNP, 3 KHZ, M8 CONNECTOR, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Photoelectric (Automation), 199989
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2046-GL30-RT/32/40A/98A-ND | 447147 | 29M4884 | 4500360 | GL30-RT/32/40A/98A |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoautomation Rohs Compliant Pepperl+Fuchs | Photoelectric | PRLF Forked |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | ||||
| Optical Technology Type | Through Beam | Through Beam | |||
| Beam Type | Visible | ||||
| Body Shape | Other; Fork |