120mm width frame sensor, M8 conn
PHOTOELECTRIC (AUTOMATION)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 447121 | 2046-GL121-RT/32/40A/98A-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Other; Fork | |
| Operation Distance | 4.76 inch (121 mm) | |
| Optical Technology Type | Through Beam | |
| Power Requirements | DC Powered |