Pepperl+Fuchs SE Photoelectric Sensor; Sensor Output Pepperl+Fuchs GD18/115

Description
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GD18/115; Load Current RMS Max:100mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GD18/115; Load Current RMS Max:100mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 29M4820 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
29M4820
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 29M4820
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GD18/115; Load Current RMS Max:100mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GD18/115; Load Current RMS Max:100mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, PHOTOELECTRIC, 18MM CYLINDRICAL, PLASTIC - 70093339 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, 18MM CYLINDRICAL, PLASTIC
70093339
SENSOR, PHOTOELECTRIC, 18MM CYLINDRICAL, PLASTIC 70093339
EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages. Features: Standard DC Sensor Has Compact Footprint, Housing Length Is Less Than 40 mm Standard AC Sensor Length: Less Than 60 mm DC Is Available in Straight and Right-Angled Housings for Virtually Any Application Designed Specifically for the Original Equipment Manufacturer (OEMs) Four High Visibility LEDs Provide Status Information from Any Point of View Specifications: Sensor Dimensions: 18 mm Diameter Connection: 2 m Cable or Quick-Connect 3-Pin/4-Pin Micro, Integral Housing Material: Polycarbonate, M18 × 1 Thread Operating Temperature: –13°F to +140°F Sealing: IP67

EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages.
Features:

  • Standard DC Sensor Has Compact Footprint, Housing Length Is Less Than 40 mm
  • Standard AC Sensor Length: Less Than 60 mm
  • DC Is Available in Straight and Right-Angled Housings for Virtually Any Application
  • Designed Specifically for the Original Equipment Manufacturer (OEMs)
  • Four High Visibility LEDs Provide Status Information from Any Point of View
    Specifications:
  • Sensor Dimensions: 18 mm Diameter
  • Connection: 2 m Cable or Quick-Connect 3-Pin/4-Pin Micro, Integral
  • Housing Material: Polycarbonate, M18 × 1 Thread
  • Operating Temperature: –13°F to +140°F
  • Sealing: IP67
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 29M4820 70093339
Product Name Photoelectric Sensor; Sensor Output Pepperl+Fuchs SENSOR, PHOTOELECTRIC, 18MM CYLINDRICAL, PLASTIC
Operation Distance 787 inch (20000 mm) 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data